Anatech Electronics, Inc. 5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer AD5765-5805D265N

Description
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer
Request a Quote
Description
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer - AD5765-5805D265N - Anatech Electronics, Inc.
Garfield, NJ, United States
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer
AD5765-5805D265N
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer AD5765-5805D265N
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer

5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD5765-5805D265N
Product Name 5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR308 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
0-45 MHz / 50-100 MHz Cavity Duplexer - AE22-75DB5252 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
5520-5680 MHz Cavity Duplexer - AD5520-5680D313 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
1850-1915 MHz 1930-1995 MHz LTE Frquency Band 2 Cavity Duplexer - AD1882-1960D262 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details