Anatech Electronics, Inc. 3.5 GHz Cavity Duplexer AD3437-3537D241

Description
3.5 GHz Cavity Duplexer
Request a Quote
Description
3.5 GHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Cavity Duplexer - AD3437-3537D241 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 GHz Cavity Duplexer
AD3437-3537D241
3.5 GHz Cavity Duplexer AD3437-3537D241
3.5 GHz Cavity Duplexer

3.5 GHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3437-3537D241
Product Name 3.5 GHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1018-1042 MHz / 1078-1102 MHz Cavity Diplexer - AE1030-1090D490 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
240-270 MHz / 290-320 MHz Cavity Duplexer - AE255-305DB5289 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer - AD5765-5805D265S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
LTE Band 12 Cavity Duplexer - AE710-737DB5474 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details