Anatech Electronics, Inc. Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer AE14615-15250DB5540

Description
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer
Request a Quote
Description
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer - AE14615-15250DB5540 - Anatech Electronics, Inc.
Garfield, NJ, United States
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer
AE14615-15250DB5540
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer AE14615-15250DB5540
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer

Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE14615-15250DB5540
Product Name Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

68.02-69.96 MHz / 72.44-74.34 MHz LC Duplexer - AE69-73DB5518 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details
5520-5680 MHz Cavity Duplexer - AD5520-5680D313 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
776-778/ 745-757 MHz Cavity Duplexer - AD782-751D356 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
5715-5785 / 5825-5895 MHz Cavity Diplexer - AE5750-5860DP5449 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details