Anatech Electronics, Inc. 2450 MHz / 4900 MHz / 7350 MHz Triplexer AD2450-4900-7350TR301

Description
2450 MHz / 4900 MHz / 7350 MHz Triplexer
Request a Quote
Description
2450 MHz / 4900 MHz / 7350 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR301 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz / 4900 MHz / 7350 MHz Triplexer
AD2450-4900-7350TR301
2450 MHz / 4900 MHz / 7350 MHz Triplexer AD2450-4900-7350TR301
2450 MHz / 4900 MHz / 7350 MHz Triplexer

2450 MHz / 4900 MHz / 7350 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2450-4900-7350TR301
Product Name 2450 MHz / 4900 MHz / 7350 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

DC-500 MHz / 550-1000 MHz LC Diplexer - AE500-550LDP5441 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -1 dB
Return Loss 14 dB
View Details
2300 MHz/ 4700 MHz Cavity Duplexer - AE2300-4700DB5465 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
2380-2420 / 2440-2480 MHz Cavity Duplexer - AD2400-2460D358 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 16 dB
View Details
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR319 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details