Anatech Electronics, Inc. 2412 / 2437 / 2462 MHz WiFi Triplexer AD2412-2437-2462TR128

Description
2412 / 2437 / 2462 MHz WiFi Triplexer
Request a Quote
Description
2412 / 2437 / 2462 MHz WiFi Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2412 / 2437 / 2462 MHz WiFi Triplexer - AD2412-2437-2462TR128 - Anatech Electronics, Inc.
Garfield, NJ, United States
2412 / 2437 / 2462 MHz WiFi Triplexer
AD2412-2437-2462TR128
2412 / 2437 / 2462 MHz WiFi Triplexer AD2412-2437-2462TR128
2412 / 2437 / 2462 MHz WiFi Triplexer

2412 / 2437 / 2462 MHz WiFi Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2412-2437-2462TR128
Product Name 2412 / 2437 / 2462 MHz WiFi Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

5180-5240 MHz Cavity Duplexer - AD5180-5240D312 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
762-771 / 792-801 MHz Cavity Diplexer - AE766-796DP5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
896-901 MHz / 941-946 MHz Cavity Diplexer - AD898-943D475 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
698-704 MHz / 728-734 MHz Single In/Out Duplexer - AD701-731C111 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details