Anatech Electronics, Inc. 1732.5 MHz / 2132.5 MHz Cavity Duplexer AD1732-2132D433

Description
1732.5 MHz / 2132.5 MHz Cavity Duplexer
Request a Quote
Description
1732.5 MHz / 2132.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1732.5 MHz / 2132.5 MHz Cavity Duplexer - AD1732-2132D433 - Anatech Electronics, Inc.
Garfield, NJ, United States
1732.5 MHz / 2132.5 MHz Cavity Duplexer
AD1732-2132D433
1732.5 MHz / 2132.5 MHz Cavity Duplexer AD1732-2132D433
1732.5 MHz / 2132.5 MHz Cavity Duplexer

1732.5 MHz / 2132.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1732-2132D433
Product Name 1732.5 MHz / 2132.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

806-849 MHz / 851-894 MHz Cavity Duplexer - AD827-872D361 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 19 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
4400-4625 MHz / 4775-5000 MHz Cavity Duplexer - AE4512-4887DB5488 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer - AE737-882-1960-2132-2355MP1020 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details