Anatech Electronics, Inc. 746-763 MHz / 777-793 MHz Cavity Duplexer AD754-785D406

Description
746-763 MHz / 777-793 MHz Cavity Duplexer
Request a Quote
Description
746-763 MHz / 777-793 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
746-763 MHz / 777-793 MHz Cavity Duplexer - AD754-785D406 - Anatech Electronics, Inc.
Garfield, NJ, United States
746-763 MHz / 777-793 MHz Cavity Duplexer
AD754-785D406
746-763 MHz / 777-793 MHz Cavity Duplexer AD754-785D406
746-763 MHz / 777-793 MHz Cavity Duplexer

746-763 MHz / 777-793 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD754-785D406
Product Name 746-763 MHz / 777-793 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR305 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer - AE4775-5550DB5567 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
1850-1865 / 1930-1945 MHz LTE Frequency Band 2 Cavity Duplexer - AD1857-1937D284 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details