Anatech Electronics, Inc. 2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor AE2075-2250DB5535-O

Description
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor
Request a Quote
Description
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor - AE2075-2250DB5535-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor
AE2075-2250DB5535-O
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor AE2075-2250DB5535-O
2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor

2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2075-2250DB5535-O
Product Name 2025–2125 MHz / 2200–2300 MHz Cavity Duplexer for Outdoor
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz / 2475 MHz Single In/Out Duplexer - AD2067-2475C106 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
3.5 GHz Cavity Duplexer - AD3437-3537D249 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Multiplexer
Insertion Loss 2.5 dB
View Details
4550-4650 MHz / 4850-4950 MHz Duplexer - AD4600-4900D455 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details