Anatech Electronics, Inc. 450 MHz, Block G/J, Duplexer AD467-457D332

Description
450 MHz, Block G/J, Duplexer
Request a Quote
Description
450 MHz, Block G/J, Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz, Block G/J, Duplexer - AD467-457D332 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz, Block G/J, Duplexer
AD467-457D332
450 MHz, Block G/J, Duplexer AD467-457D332
450 MHz, Block G/J, Duplexer

450 MHz, Block G/J, Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD467-457D332
Product Name 450 MHz, Block G/J, Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1241-1282 MHz / 1694-1735 MHz Cavity Duplexer - AE1261-1714DB5471 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR319 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AE4700-5550DB5470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
4390-4750 MHz / 4900-5260 MHz Cavity Duplexer - AE4570-5080DB5468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details