Anatech Electronics, Inc. 5900 MHz Cavity Band Pass Filter AB5900B1310

Description
5900 MHz Cavity Band Pass Filter
Request a Quote
Description
5900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Garfield, NJ, United States
5900 MHz Cavity Band Pass Filter
AB5900B1310
5900 MHz Cavity Band Pass Filter AB5900B1310
5900 MHz Cavity Band Pass Filter

5900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5900B1310
Product Name 5900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details