American Portwell Technology Inc. Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA PCOM-B217VG-VI-ECC

Description
Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost Two USB3.0 ports supported
Datasheet
Description
Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost Two USB3.0 ports supported
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA - PCOM-B217VG-VI-ECC - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA
PCOM-B217VG-VI-ECC
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA PCOM-B217VG-VI-ECC
Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost Two USB3.0 ports supported

Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB

Features

  • The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add
  • Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane)
  • Support four SATA ports include two 6Gbps ports and two 3Gbps ports
  • Power sharing technology between CPU and Graphics engine to maximize performance
  • DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost
  • Two USB3.0 ports supported
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B217VG-VI-ECC
Product Name Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®
Ports / Buses I2C; PCIe; SATA; USB
Features Watchdog Timer; Speaker Support
Memory Type DDR3; SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

SMARC® Rel. 2.1.1 module with NXP i.MX 8M Applications Processors (Formerly LEXELL) - SOM-SMARC-MX8M (sample) - SECO
Specs
Processor / CPU NXP i.MX 8M Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG2 - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; PCI; PCIe; SATA; SPI; USB
View Details
200MHz DSP with User Programmable FPGA System on Module - MityDSP-6711F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI TMS320C6711 Digital Signal Processor
Ports / Buses USB
View Details