American Portwell Technology Inc. Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet PCOM-B216VG

Description
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Datasheet
Description
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet - PCOM-B216VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet
PCOM-B216VG
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet PCOM-B216VG
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size

Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet

Features

  • The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance
  • Support variously powerful processor from ultra low power to mainstream performance type
  • Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power)
  • Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology
  • Support two DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B216VG
Product Name Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet
Form Factor COM Express Basic
Processor / CPU Intel® Arrandale
Ports / Buses PCI; PCIe; SATA; SPI; USB
Features Speaker Support
Memory Type DDR3; SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
3.5
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses IEEE1394 (FireWire); SATA; Serial Interface; USB
View Details
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor - COM-U15 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details