American Portwell Technology Inc. Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet PCOM-B216VG-ECC

Description
Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two ECC DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Datasheet
Description
Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two ECC DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet - PCOM-B216VG-ECC - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet
PCOM-B216VG-ECC
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet PCOM-B216VG-ECC
Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance Support variously powerful processor from ultra low power to mainstream performance type Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power) Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology Support two ECC DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size

Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet

Features

  • The Intel® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance
  • Support variously powerful processor from ultra low power to mainstream performance type
  • Supports Intel® intelligent power sharing technology to reduce TDP (Thermal Design Power)
  • Enhance Intel® vPro efficiency by Intel® 82577LM GbE PHY and AMT6.0 technology
  • Support two ECC DDR3 800/1066 SDRAM on two SODIMM sockets, up to 8GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B216VG-ECC
Product Name Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet
Form Factor COM Express Basic
Processor / CPU Intel® Arrandale
Ports / Buses PCIe; SATA; SPI; USB
Features Speaker Support
Memory Type DDR3; SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

FPGA+DSP+ARM System on Module - MitySOM-AM57F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments AM57xx series 1.5 GHz Sitara Processor
Ports / Buses I2C; PCI; SATA; SPI; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
Qseven, Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M102XL - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details