Ambrell Induction Heating Solutions EKOHEAT Induction Heater 100/25

Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 100/25, operates at a power level of 100 kW and a frequency range of 15 to 40 kHz, making it suitable for heating larger parts that require higher frequencies. It is designed for applications such as heat treating of steels, preheating for forging of various metals, crystal growing, and heating of crucibles. This system features a versatile power control system that allows for rapid tuning and precise heating with a power control resolution of 0.2%. The front panel is user-friendly and supports remote operation through various inputs, including RS485 serial communication. The EKOHEAT system is designed to improve energy efficiency, with a power factor greater than 0.9, which can lead to reduced utility demand charges. The unit is water-cooled and requires connection to a heat exchanger for effective heat dissipation. It supports multiple capacitor and transformer configurations, allowing for flexibility in meeting specific application needs. The workhead can be positioned up to 30 meters from the power supply, enhancing its adaptability in production environments. The system is compliant with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various operational conditions.

Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 100/25, operates at a power level of 100 kW and a frequency range of 15 to 40 kHz, making it suitable for heating larger parts that require higher frequencies. It is designed for applications such as heat treating of steels, preheating for forging of various metals, crystal growing, and heating of crucibles. This system features a versatile power control system that allows for rapid tuning and precise heating with a power control resolution of 0.2%. The front panel is user-friendly and supports remote operation through various inputs, including RS485 serial communication. The EKOHEAT system is designed to improve energy efficiency, with a power factor greater than 0.9, which can lead to reduced utility demand charges. The unit is water-cooled and requires connection to a heat exchanger for effective heat dissipation. It supports multiple capacitor and transformer configurations, allowing for flexibility in meeting specific application needs. The workhead can be positioned up to 30 meters from the power supply, enhancing its adaptability in production environments. The system is compliant with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various operational conditions.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 100/25 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
100/25
EKOHEAT Induction Heater 100/25
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 100/25
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details