The EKOHEAT 250/25 is a 250 kW water-cooled induction heating system operating from 15 to 40 kHz, designed for high-power applications such as heat treating, forging preheating, and crucible heating. It accepts 360-520 Vac, 3ø input and features a power factor of 0.92. The power unit measures 914 x 848 x 1956 mm and weighs 354 kg. It includes an LCD display, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, and Modbus. The system complies with CE, UKCA, EN61010-1, EN55011, EN60519-1:2015, and EN60519-3:2005 standards and has an IP54, NEMA 12 rating. A separate resonating capacitor bank may be mounted in an additional bay, and the workhead may be located up to 30 meters from the power supply.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 250/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 250.00 kW (853 MBH) |