The EASYHEAT 0112 is a 1.2 kW water-cooled induction heating system designed for precise, non-contact heating of parts across various geometries. It operates over a frequency range of 150-400 kHz with 25 W power resolution and features a front panel LCD displaying setpoint, output, frequency, and timer values. The system includes a built-in programmable timer (10 ms to 10,000 seconds) and supports up to four heating profiles with five time/power steps each. It is available in bench-top (436 x 398 x 129 mm) or rack-mount (483 x 400 x 133 mm) configurations, operates on 117 or 220 Vac, and includes a sealed touchpad and five-language display suite. Cooling requires a flow rate of 1.5 l/m, with a maximum water inlet pressure of 5.6 bar and temperature limit of 35 °C. Compliance is limited to CE and UKCA marking for 220 Vac models only.
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency–agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT system is a truly versatile heat source for compact process heating challenges. Available in bench-top and rack-mount models that operate from single-phase AC line, EASYHEAT is the ideal heat source for soldering, brazing, bonding, curing, catheter tipping, melting precious metals and more.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 0112 |
| Product Name | Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 1.20 kW (4.09 MBH) |
| Sleeve (Sheath) Material | None |