The EKOHEAT induction heating system is a water-cooled, 15 kW system designed for high-frequency heating between 50 kHz and 150 kHz, suitable for applications such as heat treating, brazing, and shrink fitting. It operates on 360-520 Vac, 3-phase input with a power factor of 0.92 and includes an LCD monochrome display, RS485 serial communication, and a process timer ranging from 0.01 to 10,000 seconds. The system is CE and UKCA compliant, meets EN60519 and EN61326-1 standards, and has NEMA12 ingress protection. It measures 432 x 616 x 451 mm (17 x 24.25 x 17.75 in) and weighs 32 kg (70 lb). Cooling requires a flow of 7.6 l/m plus 2.8 l/m for the workhead, with maximum water temperature of 35 °C and input pressure up to 5.6 bar. The unit supports remote control via 0-10 V, 4-20 mA, and 24 V inputs, and features ten programmable heating profiles.
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 15/100 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 15.00 kW (51.18 MBH) |
| Sleeve (Sheath) Material | None |