Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches VKA4125N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA4125N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
VKA4125N
4 Pole Extended/Direct Handle Motor Disconnect Switches VKA4125N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - VKA4125N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA4125N
Motor Disconnect Switches VKA4125N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number VKA4125N VKA4125N
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER4100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
Motor Disconnect Switches - KER380UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU425N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers