Altech Corp. 3 Pole Extended/Direct Handle Motor Disconnect Switches VKA3100N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Extended/Direct Handle Motor Disconnect Switches - VKA3100N - Altech Corp.
Flemington, NJ, USA
3 Pole Extended/Direct Handle Motor Disconnect Switches
VKA3100N
3 Pole Extended/Direct Handle Motor Disconnect Switches VKA3100N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - VKA3100N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA3100N
Motor Disconnect Switches VKA3100N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, Motor Disconnect, EXTENDED, 100AMPS - 70156987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, EXTENDED, 100AMPS
70156987
Switch, Motor Disconnect, EXTENDED, 100AMPS 70156987
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up) Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation) Comprehensive Range of Accessories Snap-On Auxiliary Contacts Compact Design

UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:

  • Rotary Switches — Extended or Direct Handle
  • Toggle Switches
  • Non-Fused Switch
  • Short Circuit Withstand Rating: 10 kA
  • DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up)
  • Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation)
  • Comprehensive Range of Accessories
  • Snap-On Auxiliary Contacts
  • Compact Design
Supplier's Site
ALTH Open - VKA3100N - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
VKA3100N
ALTH Open VKA3100N
Disconnect Switch, 3-P, 100A/600VAC,

Disconnect Switch, 3-P, 100A/600VAC,

Supplier's Site
Disconnect Switch - 11706759 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11706759
Disconnect Switch 11706759
MOTOR DISCONNECT SWITCH, 3POLE, EXTEND.STYL,100A/600 V(KNF380N). FREE 2 YEAR RADWELL WARRANTY

MOTOR DISCONNECT SWITCH, 3POLE, EXTEND.STYL,100A/600V(KNF380N). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number VKA3100N VKA3100N 70156987 VKA3100N 11706759
Product Name 3 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, Motor Disconnect, EXTENDED, 100AMPS ALTH Open Disconnect Switch
Type Fusible Non-Fusible Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET416UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER325UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details