KEM360UL98 is a UL98-rated motor disconnect switch with a polycarbonate enclosure, designed for local motor use with UL Type 4X and IEC IP65 protection. It features a lockable, defeatable handle with 1-1/4" padlock provisions for up to three padlocks, UV resistance, and chemical resistance. The switch has three poles, a general purpose current rating of 60 A, and a maximum voltage of 600 VAC. It is rated for 7.5 HP at 120 VAC, 20 HP at 240 VAC, and 40 HP at 480 and 600 VAC for three-phase operation. Short-circuit withstand is 50 kA with Class J fuses. Terminal acceptability is 8 to 1/0 AWG copper conductors at 75°C with a torque of 65 lb·in (6.0 Nm) using a 4 mm Allen key. The unit measures MF10 and weighs 3.3 kg.
UL98 Motor Disconnet Switch - Polycarbonate Enclosure
POLYCARBONATE ENCL. SWITCH, 3 POLE
| Altech Corp. | Altech Corp. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | KEM360UL98 | KEM360UL98 | KEM360UL98 |
| Product Name | UL98 Motor Disconnect Switch, Polycarbonate Enclosure | Motor Disconnect Switches | ALTH Enclosed |
| Power | AC | ||
| Phase | Single Phase; Three Phase | ||
| Current Rating | 60 amps | 60 amps | |
| Operating Voltage | 600 volts | 600 volts | |
| Horsepower Rating | 3 to 60 HP | 40 HP |