Altech Corp. Motor Disconnect Switches KER425UL Y/R

Description
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
Request a Quote Datasheet
Description
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KER425UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER425UL Y/R
Motor Disconnect Switches KER425UL Y/R
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet
3 Pole Stainless Steel Enclosed Motor Disconnect Switch - KER425UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switch
KER425UL Y/R
3 Pole Stainless Steel Enclosed Motor Disconnect Switch KER425UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER425UL Y/R KER425UL Y/R
Product Name Motor Disconnect Switches 3 Pole Stainless Steel Enclosed Motor Disconnect Switch
Current Rating 25 amps 25 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 15 HP 1 to 15 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 4P 4P
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER325UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - RT 316 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
Motor Disconnect Switches - KET416UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details