Altech Corp. 3 Pole Extended/Direct Handle Motor Disconnect Switches VKA380N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VKA380N is a 3-pole extended/direct handle motor disconnect switch rated for 80 A and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation and is suitable for motor applications up to 25 hp at 550-600 V AC. The switch has terminal acceptability for 8-1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) and uses a 5 mm Allen key screw head. It operates within a temperature range of -20 °C to +40 °C, meets UL Listed Type 4 and/or 4X enclosure ratings, and complies with E185115 watertight standards. The unit weighs 0.480 kg (1.058 lb.) and measures 82 mm in height, 67 mm in width, and 53 mm in depth.

Datasheet Summary
Powered by GS/AI

The VKA380N is a 3-pole extended/direct handle motor disconnect switch rated for 80 A and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation and is suitable for motor applications up to 25 hp at 550-600 V AC. The switch has terminal acceptability for 8-1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) and uses a 5 mm Allen key screw head. It operates within a temperature range of -20 °C to +40 °C, meets UL Listed Type 4 and/or 4X enclosure ratings, and complies with E185115 watertight standards. The unit weighs 0.480 kg (1.058 lb.) and measures 82 mm in height, 67 mm in width, and 53 mm in depth.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Extended/Direct Handle Motor Disconnect Switches - VKA380N - Altech Corp.
Flemington, NJ, USA
3 Pole Extended/Direct Handle Motor Disconnect Switches
VKA380N
3 Pole Extended/Direct Handle Motor Disconnect Switches VKA380N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - VKA380N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA380N
Motor Disconnect Switches VKA380N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, Motor Disconnect, EXTENDED, 80A - 70156631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, EXTENDED, 80A
70156631
Switch, Motor Disconnect, EXTENDED, 80A 70156631
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up) Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation) Comprehensive Range of Accessories Snap-On Auxiliary Contacts Compact Design

UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:

  • Rotary Switches — Extended or Direct Handle
  • Toggle Switches
  • Non-Fused Switch
  • Short Circuit Withstand Rating: 10 kA
  • DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up)
  • Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation)
  • Comprehensive Range of Accessories
  • Snap-On Auxiliary Contacts
  • Compact Design
Supplier's Site
Disconnect Switch - 11706770 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11706770
Disconnect Switch 11706770
MOTOR DISCONNECT SWITCH, 3POLE, EXTEND.STYLE,80A/600 V. FREE 2 YEAR RADWELL WARRANTY

MOTOR DISCONNECT SWITCH, 3POLE, EXTEND.STYLE,80A/600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ALTH Open - VKA380N - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
VKA380N
ALTH Open VKA380N
Disconnect Switch, 3-P, 80A/600VAC,

Disconnect Switch, 3-P, 80A/600VAC,

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number VKA380N VKA380N 70156631 11706770 VKA380N
Product Name 3 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, Motor Disconnect, EXTENDED, 80A Disconnect Switch ALTH Open
Type Fusible Non-Fusible Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 80 amps 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM360UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER3100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA325UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details