Altech Corp. UL98 Motor Disconnect Switch, Polycarbonate Enclosure KEM360UL98 Y/R

Description
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
Request a Quote
Description
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM360UL98 Y/R is a three-pole UL98 motor disconnect switch with a polycarbonate enclosure, rated for 60A general purpose current and 600VAC maximum voltage. It features a lockable, defeatable handle with two 1-1/4" padlock hasps, UL Type 4X and IEC IP65 environmental protection, UV and chemical resistance, and terminal acceptability for 8-1/0 AWG copper conductors with a torque of 65 lb.in. (6.0 Nm). The switch uses a 4mm Allen key screw head and has dimensions of MF10, weighing 3.3 kg. It is rated for up to 20 HP at 240VAC and 40 HP at 480VAC in three-phase configurations, with a short-circuit withstand rating of 50 kA at 60A Class J.

Datasheet Summary
Powered by GS/AI

The KEM360UL98 Y/R is a three-pole UL98 motor disconnect switch with a polycarbonate enclosure, rated for 60A general purpose current and 600VAC maximum voltage. It features a lockable, defeatable handle with two 1-1/4" padlock hasps, UL Type 4X and IEC IP65 environmental protection, UV and chemical resistance, and terminal acceptability for 8-1/0 AWG copper conductors with a torque of 65 lb.in. (6.0 Nm). The switch uses a 4mm Allen key screw head and has dimensions of MF10, weighing 3.3 kg. It is rated for up to 20 HP at 240VAC and 40 HP at 480VAC in three-phase configurations, with a short-circuit withstand rating of 50 kA at 60A Class J.

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM360UL98 Y/R - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Polycarbonate Enclosure
KEM360UL98 Y/R
UL98 Motor Disconnect Switch, Polycarbonate Enclosure KEM360UL98 Y/R
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4X
  • IEC IP65 Protection Level
  • UV resistant
  • Resistant to many chemicals
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KEM360UL98 Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM360UL98 Y/R
Motor Disconnect Switches KEM360UL98 Y/R
UL98 Motor Disconnet Switch - Polycarbonate Enclosure

UL98 Motor Disconnet Switch - Polycarbonate Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM360UL98 Y/R KEM360UL98 Y/R
Product Name UL98 Motor Disconnect Switch, Polycarbonate Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps 60 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 60 HP 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Extended/Direct Handle Motor Disconnect Switches - KU325N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 suppliers
Motor Disconnect Switches - KER416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER3100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
2 suppliers