Altech Corp. 3 Pole Polycarbonate Enclosed Motor Disconnect Switch KEA325UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEA325UL Y/R is a three-pole, non-fused, aluminum enclosed motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features a yellow/red handle, UL Type 4 and IP66 environmental protection, lockable and defeatable handle, and operates between -20 °C and +40 °C. Terminal size supports 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm), and the enclosure is made of UV-resistant, chemical-resistant aluminum. Dimensions are 101.5 mm × 116 mm × 82 mm, and it weighs 0.8 kg (1.76 lb).

Datasheet Summary
Powered by GS/AI

The KEA325UL Y/R is a three-pole, non-fused, aluminum enclosed motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features a yellow/red handle, UL Type 4 and IP66 environmental protection, lockable and defeatable handle, and operates between -20 °C and +40 °C. Terminal size supports 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm), and the enclosure is made of UV-resistant, chemical-resistant aluminum. Dimensions are 101.5 mm × 116 mm × 82 mm, and it weighs 0.8 kg (1.76 lb).

Suppliers

Company
Product
Description
Supplier Links
3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA325UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Polycarbonate Enclosed Motor Disconnect Switch
KEA325UL Y/R
3 Pole Polycarbonate Enclosed Motor Disconnect Switch KEA325UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEA325UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA325UL Y/R
Motor Disconnect Switches KEA325UL Y/R
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEA325UL Y/R KEA325UL Y/R
Product Name 3 Pole Polycarbonate Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KKVM332 Y/R - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
Motor Disconnect Switches - RT 416 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
Motor Disconnect Switches - KEM480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 Pole Extended/Direct Handle Motor Disconnect Switches - VKA3100N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 suppliers