The KER3100UL Y/R is a 3-pole, non-fused, stainless steel enclosed motor disconnect switch rated for 100 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, an IP66 and UL Type 4X enclosure rating, and is suitable for corrosive environments such as food processing or mining. The switch operates within a temperature range of -20 °C to +40 °C, has terminal torque of 50 lb.·in. (5.6 Nm), and accepts 8-1/0 AWG copper conductors. The unit is lockable with up to three padlocks and weighs 2.66 kg (5.87 lb.).
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER3100UL Y/R | KER3100UL Y/R |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 100 amps | 100 amps |