Altech Corp. Motor Disconnect Switches VKA3160N

Description
Extended/Direct Handle
Request a Quote Datasheet
Description
Extended/Direct Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - VKA3160N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA3160N
Motor Disconnect Switches VKA3160N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
3 Pole Extended/Direct Handle Motor Disconnect Switches - VKA3160N - Altech Corp.
Flemington, NJ, USA
3 Pole Extended/Direct Handle Motor Disconnect Switches
VKA3160N
3 Pole Extended/Direct Handle Motor Disconnect Switches VKA3160N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Switch, Motor Disconnect, EXTENDED, 150A - 70156632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, EXTENDED, 150A
70156632
Switch, Motor Disconnect, EXTENDED, 150A 70156632
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up) Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation) Comprehensive Range of Accessories Snap-On Auxiliary Contacts Compact Design

UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:

  • Rotary Switches — Extended or Direct Handle
  • Toggle Switches
  • Non-Fused Switch
  • Short Circuit Withstand Rating: 10 kA
  • DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up)
  • Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation)
  • Comprehensive Range of Accessories
  • Snap-On Auxiliary Contacts
  • Compact Design
Supplier's Site
ALTH Open - VKA3160N - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
VKA3160N
ALTH Open VKA3160N
Disconnect Switch, 3-P, 150A/600VAC,

Disconnect Switch, 3-P, 150A/600VAC,

Supplier's Site
Disconnect Switch - 11706769 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11706769
Disconnect Switch 11706769
DISCONNECT SWITCH, 3 POLE, 150 A, 50/60 HZ, 600 VAC, DIN RAIL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONNECT SWITCH, 3 POLE, 150 A, 50/60 HZ, 600 VAC, DIN RAIL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number VKA3160N VKA3160N 70156632 VKA3160N 11706769
Product Name Motor Disconnect Switches 3 Pole Extended/Direct Handle Motor Disconnect Switches Switch, Motor Disconnect, EXTENDED, 150A ALTH Open Disconnect Switch
Current Rating 150 amps 150 amps 150 amps
Operating Voltage 600 volts 600 volts 600 volts
Horsepower Rating 60 HP 7.5 to 75 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 3P 3P 3P
Unlock Full Specs
to access all available technical data

Similar Products

Enclosed Disconnect Switches, 40A/600V - KEM340 Y/R U - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect and Test Terminals - DDDL4U - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA4100UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KUE363 - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 25 HP
View Details
2 suppliers