Altech Corp. Motor Disconnect Switches KUE363

Description
Toggle Handle Motor Disconnect Switches
Request a Quote Datasheet
Description
Toggle Handle Motor Disconnect Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KUE363 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KUE363
Motor Disconnect Switches KUE363
Toggle Handle Motor Disconnect Switches

Toggle Handle Motor Disconnect Switches

Buy Now Datasheet
3 Pole Toggle Handle Motor Disconnect Switches - KUE363 - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handle Motor Disconnect Switches
KUE363
3 Pole Toggle Handle Motor Disconnect Switches KUE363
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Switch, Motor Disconnect, Toggle, 60A - 70156642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, Toggle, 60A
70156642
Switch, Motor Disconnect, Toggle, 60A 70156642
3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories Snap on auxiliary contacts Non-fused switch DIN Rail and panel mount available Comprehensive range of accessories includes door mounting kits & fuse holder Toggle switches

3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories

  • Snap on auxiliary contacts
  • Non-fused switch
  • DIN Rail and panel mount available
  • Comprehensive range of accessories includes door mounting kits & fuse holder
  • Toggle switches
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KUE363 KUE363 70156642
Product Name Motor Disconnect Switches 3 Pole Toggle Handle Motor Disconnect Switches Switch, Motor Disconnect, Toggle, 60A
Current Rating 60 amps 60 amps 60 amps
Operating Voltage 600 volts 600 volts 600 volts
Horsepower Rating 25 HP 3 to 25 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 3P 3P 3P
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER480UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEA316UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET460UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details