DDDL4U is a lever-style disconnect terminal block for disconnect and test applications, featuring a bottom-level feed-through and a polyamide 66 insulation housing. It supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²), has a voltage rating of 1000 V, and a top-terminal current rating of 10 A with a bottom-terminal rating of 32 A. The terminal uses a 0.6 x 3.5 mm flat-head screwdriver and requires 7 lb-in (0.5 Nm) torque. It is rated 60947-7-1 and certified by CSCBHEME. The dimensions are 8 mm wide, 88 mm long, and 67.4 mm high with DIN rail mounting, weighing 27.0 g per piece.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | DDDL4U |
| Product Name | Disconnect and Test Terminals |
| Type | Non-Fusible |
| Power | AC |
| Phase | Single Phase |
| Mounting Style | DIN |