Altech Corp. Enclosed Disconnect Switches, 40A/600V KEM340 Y/R U

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Disconnect Switches, 40A/600V - KEM340 Y/R U - Altech Corp.
Flemington, NJ, USA
Enclosed Disconnect Switches, 40A/600V
KEM340 Y/R U
Enclosed Disconnect Switches, 40A/600V KEM340 Y/R U
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KEM340 Y/R U
Product Name Enclosed Disconnect Switches, 40A/600V
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3160+K/EVA B - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - LSF 416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA460UL - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 25 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER360UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details