Altech Corp. Motor Disconnect Switches RT 325 L42AD11

Description
Door Mounted
Request a Quote
Description
Door Mounted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RT 325 L42AD11 is a door-mounted, 3-pole motor disconnect switch rated for 600 V AC and 60 V DC, with a general purpose current of 30 A and a motor full-load current rating of 17 A at 600 V AC. It features rear-facing terminals, silver contacts, and a short-circuit withstand rating of 5 kA at 600 V AC when used with a maximum upstream RK5 fuse size of 70 A. Terminal connections accept 14-8 AWG copper conductors with a torque of 16 lb·in (1.8 Nm) using a No. 2 Pozidrive screw. The switch operates independently of actuation speed and is certified to UL 60947-4-1 with UL listing for disconnect switches up to 40 A.

Datasheet Summary
Powered by GS/AI

RT 325 L42AD11 is a door-mounted, 3-pole motor disconnect switch rated for 600 V AC and 60 V DC, with a general purpose current of 30 A and a motor full-load current rating of 17 A at 600 V AC. It features rear-facing terminals, silver contacts, and a short-circuit withstand rating of 5 kA at 600 V AC when used with a maximum upstream RK5 fuse size of 70 A. Terminal connections accept 14-8 AWG copper conductors with a torque of 16 lb·in (1.8 Nm) using a No. 2 Pozidrive screw. The switch operates independently of actuation speed and is certified to UL 60947-4-1 with UL listing for disconnect switches up to 40 A.

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - RT 325 L42AD11 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
RT 325 L42AD11
Motor Disconnect Switches RT 325 L42AD11
Door Mounted

Door Mounted

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number RT 325 L42AD11
Product Name Motor Disconnect Switches
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
2 suppliers
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET460UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332CC Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU416N - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 0.7500 to 7.5 HP
View Details