Altech Corp. 3 Pole Polycarbonate Enclosed Motor Disconnect Switches KKVM 332CC Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKVM 332CC Y/R is a 3-pole, fused, polycarbonate enclosed motor disconnect switch rated for 30 A and 600 V AC, with a short circuit withstand rating of 10 kA. It features a Class CC fuse, UL Type 4X and IEC IP65 environmental protection, a lockable defeatable handle, and operates between -20 °C and +40 °C. The switch uses silver contacts, has terminal torque of 16 lb. in. (1.8 Nm), and accepts 14-8 AWG copper conductors. Dimensions and weight are not specified for this exact model but are consistent with the KKV series. The yellow/red handle variant is explicitly listed.

Datasheet Summary
Powered by GS/AI

The KKVM 332CC Y/R is a 3-pole, fused, polycarbonate enclosed motor disconnect switch rated for 30 A and 600 V AC, with a short circuit withstand rating of 10 kA. It features a Class CC fuse, UL Type 4X and IEC IP65 environmental protection, a lockable defeatable handle, and operates between -20 °C and +40 °C. The switch uses silver contacts, has terminal torque of 16 lb. in. (1.8 Nm), and accepts 14-8 AWG copper conductors. Dimensions and weight are not specified for this exact model but are consistent with the KKV series. The yellow/red handle variant is explicitly listed.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332CC Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Polycarbonate Enclosed Motor Disconnect Switches
KKVM 332CC Y/R
3 Pole Polycarbonate Enclosed Motor Disconnect Switches KKVM 332CC Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KKVM 332CC Y/R
Product Name 3 Pole Polycarbonate Enclosed Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3125 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 50 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER3125UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER4100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details