Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches KU416N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KU416N is a 4-pole, extended/direct handle motor disconnect switch rated for 16 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation and is suitable for motor applications up to 1 hp at 110-120 V AC or 2 hp at 200-240 V AC. The switch accepts 14-8 AWG copper conductors with a terminal torque of 16 lb·in (1.8 Nm) and operates within a temperature range of -20 °C to +40 °C. It is available in a non-fused configuration with UL Listed Type 4 and/or 4X enclosure ratings, and measures 73 mm × 66 mm × 53 mm (L×W×H) for the 4-pole version. The unit supports snap-on auxiliary contacts and compatible handles or door mounting kits.

Datasheet Summary
Powered by GS/AI

The KU416N is a 4-pole, extended/direct handle motor disconnect switch rated for 16 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation and is suitable for motor applications up to 1 hp at 110-120 V AC or 2 hp at 200-240 V AC. The switch accepts 14-8 AWG copper conductors with a terminal torque of 16 lb·in (1.8 Nm) and operates within a temperature range of -20 °C to +40 °C. It is available in a non-fused configuration with UL Listed Type 4 and/or 4X enclosure ratings, and measures 73 mm × 66 mm × 53 mm (L×W×H) for the 4-pole version. The unit supports snap-on auxiliary contacts and compatible handles or door mounting kits.

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU416N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
KU416N
4 Pole Extended/Direct Handle Motor Disconnect Switches KU416N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU416N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU416N
Motor Disconnect Switches KU416N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KU416N KU416N
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches
Current Rating 16 amps 16 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 0.7500 to 7.5 HP 10 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Accessories - RKA 4P - Altech Corp.
Specs
Mounting Style DIN
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET4100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA4125N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details