Altech Corp. UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET460UL98 Y/R

Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet
Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET460UL98 Y/R - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Sheet Metal Enclosure
KET460UL98 Y/R
UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET460UL98 Y/R
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4
  • Excellent in harsh weather conditions
  • Resistant to many chemicals
  • Corrosion and UV resistant
  • IEC IP65 Protection Level
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KET460UL98 Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET460UL98 Y/R
Motor Disconnect Switches KET460UL98 Y/R
UL98 Motor Disconnet Switch - Sheet Metal Enclosure

UL98 Motor Disconnet Switch - Sheet Metal Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET460UL98 Y/R KET460UL98 Y/R
Product Name UL98 Motor Disconnect Switch, Sheet Metal Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps 60 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 60 HP 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER316UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA480UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details
Motor Disconnect Switches - KEA440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 20 HP
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA460UL Y/R - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 25 HP
View Details