Altech Corp. Power Supplies PS-S1024

Description
Power Supply; DinRail;10W,Slim
Request a Quote
Description
Power Supply; DinRail;10W,Slim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - PS-S1024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-S1024
Power Supplies PS-S1024
Power Supply; DinRail;10W,Slim

Power Supply; DinRail;10W,Slim

Buy Now
Power Supply - 26272203 - Radwell International
Willingboro, NJ, United States
Power Supply
26272203
Power Supply 26272203
POWER SUPPLY; DINRAIL;10W,SLIM, 85-264VAC IN; 24VDC OUT; 0.42A. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY; DINRAIL;10W,SLIM, 85-264VAC IN; 24VDC OUT; 0.42A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;24VDC;0-0.42A;+/-1.0% TOLERANCE;150VP-P - 70076066 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;24VDC;0-0.42A;+/-1.0% TOLERANCE;150VP-P
70076066
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;24VDC;0-0.42A;+/-1.0% TOLERANCE;150VP-P 70076066
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PS-S1024 26272203 70076066
Product Name Power Supplies Power Supply POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;24VDC;0-0.42A;+/-1.0% TOLERANCE;150VP-P
Form Factor DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-340-3u-27662 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details