Altech Corp. POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION PS-C480P24

Description
Features: High Efficiency Up to 94% and Low Power Dissipation Universal AC Input/Full Range 150% Peak Load Capability Built-In Active PFC Function, PF >0.93 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year Warranty
Description
Features: High Efficiency Up to 94% and Low Power Dissipation Universal AC Input/Full Range 150% Peak Load Capability Built-In Active PFC Function, PF >0.93 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION
70076794
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION 70076794
Features: High Efficiency Up to 94% and Low Power Dissipation Universal AC Input/Full Range 150% Peak Load Capability Built-In Active PFC Function, PF >0.93 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year Warranty

Features:

  • High Efficiency Up to 94% and Low Power Dissipation
  • Universal AC Input/Full Range
  • 150% Peak Load Capability
  • Built-In Active PFC Function, PF >0.93
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling By Free Air Convection
  • DIN Rail Mountable
  • LED Indicator for Power On
  • UL 508 (Industrial Control Equipment) Approved
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • 100% Full Load Burn-In Test
  • Built-In DC OK Relay Contact
  • 3-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70076794
Product Name POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details