Altech Corp. Power Supplies PS-C12048

Description
Power Supply;DinRail,120W, 2.5A
Request a Quote
Description
Power Supply;DinRail,120W, 2.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - PS-C12048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-C12048
Power Supplies PS-C12048
Power Supply;DinRail,120W, 2.5A

Power Supply;DinRail,120W,2.5A

Buy Now
Power Supply;DIN Rail;Single Output;120W;48V;2.5A;48-55V Range;120 mVP-P;90% Eff - 70076450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;DIN Rail;Single Output;120W;48V;2.5A;48-55V Range;120 mVP-P;90% Eff
70076450
Power Supply;DIN Rail;Single Output;120W;48V;2.5A;48-55V Range;120 mVP-P;90% Eff 70076450
Features: High Efficiency Up to 94% and Low Power Dissipation Universal AC Input/Full Range 150% Peak Load Capability Built-In Active PFC Function, PF >0.93 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year Warranty

Features:

  • High Efficiency Up to 94% and Low Power Dissipation
  • Universal AC Input/Full Range
  • 150% Peak Load Capability
  • Built-In Active PFC Function, PF >0.93
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling By Free Air Convection
  • DIN Rail Mountable
  • LED Indicator for Power On
  • UL 508 (Industrial Control Equipment) Approved
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • 100% Full Load Burn-In Test
  • Built-In DC OK Relay Contact
  • 3-Year Warranty
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PS-C12048 70076450
Product Name Power Supplies Power Supply;DIN Rail;Single Output;120W;48V;2.5A;48-55V Range;120 mVP-P;90% Eff
Form Factor DIN Rail DIN Rail
DC Output Current 2.5 amps
Type DC Power Supply
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3C650LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details