Altech Corp.
3 Pole DC Coil Contactors
MC-75A-DC24V
Description
Features
Frame Size 100AF
1/2HP up to 600HP @ 480V AC
Screw Terminals (Lug Terminals Available)
Direct Mounting Overload Relays
Request a Quote
Email Supplier
Datasheet
Description
Features
Frame Size 100AF
1/2HP up to 600HP @ 480V AC
Screw Terminals (Lug Terminals Available)
Direct Mounting Overload Relays
Request a Quote
Email Supplier
Datasheet
Suppliers
Features
Frame Size 100AF
1/2HP up to 600HP @ 480V AC
Screw Terminals (Lug Terminals Available)
Direct Mounting Overload Relays
Features
- Frame Size 100AF
- 1/2HP up to 600HP @ 480V AC
- Screw Terminals (Lug Terminals Available)
- Direct Mounting Overload Relays
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
MC-75A-DC24V |
|
Product Name
|
3 Pole DC Coil Contactors |
|
Standard Rating
|
NEMA; IEC
|
|
Device Technology
|
Electro-mechanical
|
|
AC Motor Phase
|
Single; Three
|
|
NEMA Size
|
1; 3 (optional feature)
|
|
Number of Poles
|
3
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technology
Solid State
Continuous Current
4 amps
Motor Voltage
600 volts
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single; Three
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Three
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details