Altech Corp.
3 Pole AC Coil Contactors
MC-40A-AC24V
Description
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Request a Quote
Email Supplier
Datasheet
Description
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Features:
- 8 Frame Sizes
- 1/2HP up to 600HP @ 480V AC
- Direct Mounting Overload Relays
- Degree of protection:IP20
- Flame Resistance:According to UL948
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
MC-40A-AC24V |
|
Product Name
|
3 Pole AC Coil Contactors |
|
Standard Rating
|
NEMA; IEC
|
|
Device Technology
|
Electro-mechanical
|
|
AC Motor Phase
|
Single
|
|
NEMA Size
|
1
|
|
Number of Poles
|
3
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Standard Rating
IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details