Altech Corp. 3 Pole AC Coil Contactors MC-18B-AC480V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-18B-AC480V is a three-pole contactor in the MC Series, designed for AC control applications at 480V, 60 Hz. It has a NEMA size 0 and a continuous current rating of 40A, with a standard auxiliary switch configuration of 1NO/1NC. The contactor complies with UL508 and is rated for motor loads up to 10 HP at 220-240V three-phase and 15 HP at 440-480V three-phase. It is mounted in a frame size 22AF and is compatible with MT-32 overload relays. The product is certified to UL, NEC, CSA, IEC, and VDE standards, and meets ISO 9001 quality requirements.

Datasheet Summary
Powered by GS/AI

The MC-18B-AC480V is a three-pole contactor in the MC Series, designed for AC control applications at 480V, 60 Hz. It has a NEMA size 0 and a continuous current rating of 40A, with a standard auxiliary switch configuration of 1NO/1NC. The contactor complies with UL508 and is rated for motor loads up to 10 HP at 220-240V three-phase and 15 HP at 440-480V three-phase. It is mounted in a frame size 22AF and is compatible with MT-32 overload relays. The product is certified to UL, NEC, CSA, IEC, and VDE standards, and meets ISO 9001 quality requirements.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-18B-AC480V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-18B-AC480V
3 Pole AC Coil Contactors MC-18B-AC480V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-18B-AC480V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Continuous Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 500A Contactors - MC-500A-200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Coil Contactors - MC-185A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-32A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 suppliers