Altech Corp. 3 Pole AC Coil Contactors MC-32A-AC120V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-32A-AC120V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-32A-AC120V
3 Pole AC Coil Contactors MC-32A-AC120V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
ALTH AC Non-Reversing IEC - MC-32A-AC120V - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH AC Non-Reversing IEC
MC-32A-AC120V
ALTH AC Non-Reversing IEC MC-32A-AC120V
Contactor, 3 Pole, 32A

Contactor, 3 Pole, 32A

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALTECH CORP Contactors & Starters MC-32A-AC120V

ALTECH CORP Contactors & Starters MC-32A-AC120V

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number MC-32A-AC120V MC-32A-AC120V
Product Name 3 Pole AC Coil Contactors ALTH AC Non-Reversing IEC Contactor
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 1
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-100H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Contactors - MC-330A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details