Altech Corp. 3 Pole 500A Contactors MC-500A-200V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-500A-200V is a 3 Pole contactor designed for high current applications, rated at 500A. It is suitable for both AC and DC operations, making it versatile for various industrial control systems. The contactor is part of Altech's MC series, which is known for its robust construction and reliability. It features a common coil design and is compatible with direct mounting overload relays. The product meets several national and international standards, including UL508, ensuring compliance and safety in its applications. The degree of protection is rated at IP20, indicating it is suitable for indoor use where it is protected from solid objects larger than 12mm. This contactor is ideal for engineers looking for a reliable solution for controlling high power loads in automation and industrial settings.

Datasheet Summary
Powered by GS/AI

The MC-500A-200V is a 3 Pole contactor designed for high current applications, rated at 500A. It is suitable for both AC and DC operations, making it versatile for various industrial control systems. The contactor is part of Altech's MC series, which is known for its robust construction and reliability. It features a common coil design and is compatible with direct mounting overload relays. The product meets several national and international standards, including UL508, ensuring compliance and safety in its applications. The degree of protection is rated at IP20, indicating it is suitable for indoor use where it is protected from solid objects larger than 12mm. This contactor is ideal for engineers looking for a reliable solution for controlling high power loads in automation and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
3 Pole 500A Contactors - MC-500A-200V - Altech Corp.
Flemington, NJ, USA
3 Pole 500A Contactors
MC-500A-200V
3 Pole 500A Contactors MC-500A-200V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-500A-200V
Product Name 3 Pole 500A Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 6
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-12B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-130A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
4 Pole 40A Contactors - MC-40A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details