Altech Corp. 4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET425UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL - Altech Corp.
Flemington, NJ, USA
4 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET425UL
4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET425UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KET425UL
Product Name 4 Pole Sheet Metal Enclosed Motor Disconnect Switch
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4125L  Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3125L - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
2 suppliers
Motor Disconnect Switches - KKVM332 Y/R - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details