Altech Corp. 4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET4100UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET4100UL Y/R - Altech Corp.
Flemington, NJ, USA
4 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET4100UL Y/R
4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET4100UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET4100UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET4100UL Y/R
Motor Disconnect Switches KET4100UL Y/R
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET4100UL Y/R KET4100UL Y/R
Product Name 4 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER380UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE316 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - RT 440 L42AD11 - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details