Altech Corp. 4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET425UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KET425UL Y/R is a 4-pole, sheet metal enclosed motor disconnect switch with a toggle handle, rated for general use up to 150 A at 600 V AC. It has a short circuit withstand rating of 10 kA with a back-up fuse, operates from -20 °C to +40 °C, and is rated as UL Listed Type 4 and watertight E185115. The switch uses silver contacts for durable operation and is designed for panel or DIN rail mounting.

Datasheet Summary
Powered by GS/AI

KET425UL Y/R is a 4-pole, sheet metal enclosed motor disconnect switch with a toggle handle, rated for general use up to 150 A at 600 V AC. It has a short circuit withstand rating of 10 kA with a back-up fuse, operates from -20 °C to +40 °C, and is rated as UL Listed Type 4 and watertight E185115. The switch uses silver contacts for durable operation and is designed for panel or DIN rail mounting.

Suppliers

Company
Product
Description
Supplier Links
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL Y/R - Altech Corp.
Flemington, NJ, USA
4 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET425UL Y/R
4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET425UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KET425UL Y/R
Product Name 4 Pole Sheet Metal Enclosed Motor Disconnect Switch
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Extended - KU3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
3 Pole Extended/Direct Handle Motor Disconnect Switches - KU325N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 suppliers
U3 Encl. Disconnect Switches, 3 Pole - KEM360L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details