Altech Corp. UL98 Motor Disconnect Switch, Extended KU3100UL98

Description
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
Request a Quote
Description
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KU3100UL98 is a UL98 motor disconnect switch with a sheet metal enclosure, rated for 100 A general purpose current and 600 VAC maximum voltage. It has three poles, a 50 kA short-circuit withstand rating at 100 A Class J, and accepts 8-1/0 AWG copper conductors with a terminal torque of 65 lb.in. (6.0 Nm). The enclosure is UL Type 4 and IEC IP65 rated, with a lockable-defeatable handle accommodating up to three padlocks. Dimensions are TR01, and the weight is 0.45 kg.

Datasheet Summary
Powered by GS/AI

The KU3100UL98 is a UL98 motor disconnect switch with a sheet metal enclosure, rated for 100 A general purpose current and 600 VAC maximum voltage. It has three poles, a 50 kA short-circuit withstand rating at 100 A Class J, and accepts 8-1/0 AWG copper conductors with a terminal torque of 65 lb.in. (6.0 Nm). The enclosure is UL Type 4 and IEC IP65 rated, with a lockable-defeatable handle accommodating up to three padlocks. Dimensions are TR01, and the weight is 0.45 kg.

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Extended - KU3100UL98 - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Extended
KU3100UL98
UL98 Motor Disconnect Switch, Extended KU3100UL98
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
  • Every design is lockable in OFF position
  • Switching mechanism speed is independent from the operator
  • Silver contacts ensure safe and durable operation
Buy Now Datasheet
Motor Disconnect Switches - KU3100UL98 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU3100UL98
Motor Disconnect Switches KU3100UL98
UL98 Motor Disconnect Switch - Extended

UL98 Motor Disconnect Switch - Extended

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KU3100UL98 KU3100UL98
Product Name UL98 Motor Disconnect Switch, Extended Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 60 HP 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER416UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA340UL - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA480N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details