Altech Corp. 3 Pole Extended/Direct Handle Motor Disconnect Switches KU325N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Extended/Direct Handle Motor Disconnect Switches - KU325N - Altech Corp.
Flemington, NJ, USA
3 Pole Extended/Direct Handle Motor Disconnect Switches
KU325N
3 Pole Extended/Direct Handle Motor Disconnect Switches KU325N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU325N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU325N
Motor Disconnect Switches KU325N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
ALTH Open - KU325N - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
KU325N
ALTH Open KU325N
DISCONNECT SWITCH, 3-P, 25A/600V, NF

DISCONNECT SWITCH, 3-P, 25A/600V, NF

Supplier's Site
Disconnect Switch - 11705905 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11705905
Disconnect Switch 11705905
MOTOR DISCONNECT SWITCH, 3 POLE, EXTEND STYLE, 25 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

MOTOR DISCONNECT SWITCH, 3 POLE, EXTEND STYLE, 25 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Motor Disconnect, 148 AWG, 3 Pole, 25 Amps, Extended and Direct - 70156984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, 148 AWG, 3 Pole, 25 Amps, Extended and Direct
70156984
Switch, Motor Disconnect, 148 AWG, 3 Pole, 25 Amps, Extended and Direct 70156984
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up) Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation) Comprehensive Range of Accessories Snap-On Auxiliary Contacts Compact Design

UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:

  • Rotary Switches — Extended or Direct Handle
  • Toggle Switches
  • Non-Fused Switch
  • Short Circuit Withstand Rating: 10 kA
  • DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up)
  • Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation)
  • Comprehensive Range of Accessories
  • Snap-On Auxiliary Contacts
  • Compact Design
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Galco Industrial Electronics Radwell International Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KU325N KU325N KU325N 11705905 70156984
Product Name 3 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches ALTH Open Disconnect Switch Switch, Motor Disconnect, 148 AWG, 3 Pole, 25 Amps, Extended and Direct
Type Fusible Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3160+K/EVA Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEM316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
2 suppliers
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details