Altech Corp. U3 Encl. Disconnect Switches, 3 Pole KEM360L Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM360L Y/R is a three-pole enclosed disconnect switch designed for motor applications, capable of handling up to 80 A. It features advanced switch technology with silver contacts, ensuring safe and durable operation. The switch supports across-the-line motor starting for motors up to 75 hp at 600V and has a general use rating ranging from 16 A to 150 A at 600V. It is available in both rotary and toggle switch configurations and is non-fused. The KEM360L Y/R has a short circuit withstand rating of 10 kA when used with a backup fuse. It is rated IP65 and NEMA Type 4, providing protection against dust and water ingress. The operating temperature range is from -20 °C to +40 °C, making it suitable for various environments. Additionally, it can be mounted on DIN rails or panels and comes with a comprehensive range of accessories.

Datasheet Summary
Powered by GS/AI

The KEM360L Y/R is a three-pole enclosed disconnect switch designed for motor applications, capable of handling up to 80 A. It features advanced switch technology with silver contacts, ensuring safe and durable operation. The switch supports across-the-line motor starting for motors up to 75 hp at 600V and has a general use rating ranging from 16 A to 150 A at 600V. It is available in both rotary and toggle switch configurations and is non-fused. The KEM360L Y/R has a short circuit withstand rating of 10 kA when used with a backup fuse. It is rated IP65 and NEMA Type 4, providing protection against dust and water ingress. The operating temperature range is from -20 °C to +40 °C, making it suitable for various environments. Additionally, it can be mounted on DIN rails or panels and comes with a comprehensive range of accessories.

Suppliers

Company
Product
Description
Supplier Links
U3 Encl. Disconnect Switches, 3 Pole - KEM360L Y/R - Altech Corp.
Flemington, NJ, USA
U3 Encl. Disconnect Switches, 3 Pole
KEM360L Y/R
U3 Encl. Disconnect Switches, 3 Pole KEM360L Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KEM360L Y/R
Product Name U3 Encl. Disconnect Switches, 3 Pole
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 suppliers
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA460UL Y/R - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 25 HP
View Details
3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332 Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details