Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET360UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET360UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET360UL Y/R
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET360UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET360UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET360UL Y/R
Motor Disconnect Switches KET360UL Y/R
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET360UL Y/R KET360UL Y/R
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handle Motor Disconnect Switches - KUE316 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
2 suppliers