Altech Corp. 3 Pole Polycarbonate Enclosed Motor Disconnect Switch KEA325UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA325UL - Altech Corp.
Flemington, NJ, USA
3 Pole Polycarbonate Enclosed Motor Disconnect Switch
KEA325UL
3 Pole Polycarbonate Enclosed Motor Disconnect Switch KEA325UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEA325UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA325UL
Motor Disconnect Switches KEA325UL
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet
ALTH Enclosed - KEA325UL - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Enclosed
KEA325UL
ALTH Enclosed KEA325UL
Enclosed Disc. Switch, 3 pole

Enclosed Disc. Switch, 3 pole

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Galco Industrial Electronics
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KEA325UL KEA325UL KEA325UL
Product Name 3 Pole Polycarbonate Enclosed Motor Disconnect Switch Motor Disconnect Switches ALTH Enclosed
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KUE380 - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3150L Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers