Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches KU425N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KU425N is a 4-pole extended/direct handle motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, accepts 14-8 AWG copper conductors, and has a terminal torque of 16 lb. in. (1.8 Nm). The switch is rated for motor full load amperes of 11 A at 600 V AC and supports up to 10 hp at 240 V AC. It operates between -20 °C and +40 °C, and its enclosed design meets UL Listed Type 4 and/or 4X ratings for watertight protection. Dimensions are 73 mm × 66 mm × 58 mm for the 4-pole variant.

Datasheet Summary
Powered by GS/AI

The KU425N is a 4-pole extended/direct handle motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, accepts 14-8 AWG copper conductors, and has a terminal torque of 16 lb. in. (1.8 Nm). The switch is rated for motor full load amperes of 11 A at 600 V AC and supports up to 10 hp at 240 V AC. It operates between -20 °C and +40 °C, and its enclosed design meets UL Listed Type 4 and/or 4X ratings for watertight protection. Dimensions are 73 mm × 66 mm × 58 mm for the 4-pole variant.

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU425N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
KU425N
4 Pole Extended/Direct Handle Motor Disconnect Switches KU425N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU425N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU425N
Motor Disconnect Switches KU425N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, Disconnect; 600 VAC; 4; 16 lb. in.; Extended/Direct Handle Motor - 70156756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Disconnect; 600 VAC; 4; 16 lb. in.; Extended/Direct Handle Motor
70156756
Switch, Disconnect; 600 VAC; 4; 16 lb. in.; Extended/Direct Handle Motor 70156756
Disconnect Switches

Disconnect Switches

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KU425N KU425N 70156756
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, Disconnect; 600 VAC; 4; 16 lb. in.; Extended/Direct Handle Motor
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products